599 SMD LED 0603 0.60MM HEIGHT R
599 SMD LED 0603 0.60MM HEIGHT R
599 SMD LED 0603 0.60MM HEIGHT R
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5991010147FDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red |
| Peak Wavelength | 624 nm (6240 Å) |
| Viewing Angle | 130 degrees |