599 SMD LED 0605 RIGHT ANGLE RED
599 SMD LED 0605 RIGHT ANGLE RED
599 SMD LED 0605 RIGHT ANGLE RED
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5990R10137FTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Red |
| Peak Wavelength | 638 nm (6380 Å) |
| Viewing Angle | 130 degrees |