599 SMD LED 1208 RT ANGLE 3.0X2.
599 SMD LED 1208 RT ANGLE 3.0X2.
599 SMD LED 1208 RT ANGLE 3.0X2.
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5990Q90147FTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Blue |
| Peak Wavelength | 470 nm (4700 Å) |
| Viewing Angle | 125 degrees |