Dialight Corp. LED Indication - Discrete 5990Q80137F

Description
599 SMD LED 1208 RIGHT ANGLE GRE
Request a Quote Datasheet
Description
599 SMD LED 1208 RIGHT ANGLE GRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990Q80137FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990Q80137FCT-ND
LED Indication - Discrete 350-5990Q80137FCT-ND
599 SMD LED 1208 RIGHT ANGLE GRE

599 SMD LED 1208 RIGHT ANGLE GRE

Buy Now Datasheet
LED Indication - Discrete - 350-5990Q80137FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990Q80137FDKR-ND
LED Indication - Discrete 350-5990Q80137FDKR-ND
599 SMD LED 1208 RIGHT ANGLE GRE

599 SMD LED 1208 RIGHT ANGLE GRE

Buy Now Datasheet
LED Indication - Discrete - 350-5990Q80137FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990Q80137FTR-ND
LED Indication - Discrete 350-5990Q80137FTR-ND
599 SMD LED 1208 RIGHT ANGLE GRE

599 SMD LED 1208 RIGHT ANGLE GRE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990Q80137FCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-QYBC-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers