Dialight Corp. LED Indication - Discrete 5990Q40147F

Description
599 SMD LED 1208 RT ANGLE 3.0X2.
Request a Quote Datasheet
Description
599 SMD LED 1208 RT ANGLE 3.0X2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990Q40147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990Q40147FDKR-ND
LED Indication - Discrete 350-5990Q40147FDKR-ND
599 SMD LED 1208 RT ANGLE 3.0X2.

599 SMD LED 1208 RT ANGLE 3.0X2.

Buy Now Datasheet
LED Indication - Discrete - 350-5990Q40147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990Q40147FTR-ND
LED Indication - Discrete 350-5990Q40147FTR-ND
599 SMD LED 1208 RT ANGLE 3.0X2.

599 SMD LED 1208 RT ANGLE 3.0X2.

Buy Now Datasheet
LED Indication - Discrete - 350-5990Q40147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990Q40147FCT-ND
LED Indication - Discrete 350-5990Q40147FCT-ND
599 SMD LED 1208 RT ANGLE 3.0X2.

599 SMD LED 1208 RT ANGLE 3.0X2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990Q40147FDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Red LED with 40°x100° Viewing Angle - ALMD-LG37-XY002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details