Dialight Corp. LED Indication - Discrete 5990K60107F

Description
SMD LED REVERSE MOUNT 3.2X1.25X1
Request a Quote Datasheet
Description
SMD LED REVERSE MOUNT 3.2X1.25X1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990K60107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990K60107FTR-ND
LED Indication - Discrete 350-5990K60107FTR-ND
SMD LED REVERSE MOUNT 3.2X1.25X1

SMD LED REVERSE MOUNT 3.2X1.25X1

Buy Now Datasheet
LED Indication - Discrete - 350-5990K60107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990K60107FDKR-ND
LED Indication - Discrete 350-5990K60107FDKR-ND
SMD LED REVERSE MOUNT 3.2X1.25X1

SMD LED REVERSE MOUNT 3.2X1.25X1

Buy Now Datasheet
LED Indication - Discrete - 350-5990K60107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990K60107FCT-ND
LED Indication - Discrete 350-5990K60107FCT-ND
SMD LED REVERSE MOUNT 3.2X1.25X1

SMD LED REVERSE MOUNT 3.2X1.25X1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990K60107FTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NW702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers