Dialight Corp. LED Indication - Discrete 5990760147F

Description
599 SMD LED 0603 DOMED LENS YELL
Request a Quote Datasheet
Description
599 SMD LED 0603 DOMED LENS YELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990760147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990760147FCT-ND
LED Indication - Discrete 350-5990760147FCT-ND
599 SMD LED 0603 DOMED LENS YELL

599 SMD LED 0603 DOMED LENS YELL

Buy Now Datasheet
LED Indication - Discrete - 350-5990760147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990760147FTR-ND
LED Indication - Discrete 350-5990760147FTR-ND
599 SMD LED 0603 DOMED LENS YELL

599 SMD LED 0603 DOMED LENS YELL

Buy Now Datasheet
LED Indication - Discrete - 350-5990760147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990760147FDKR-ND
LED Indication - Discrete 350-5990760147FDKR-ND
599 SMD LED 0603 DOMED LENS YELL

599 SMD LED 0603 DOMED LENS YELL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990760147FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
High Brightness PLCC-4 Tricolor LED - ASMB-BTE1-0B332 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 629 nm (4640 to 6290 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details