Dialight Corp. LED Indication - Discrete 5990720147F

Description
599 SMD LED 0603 DOMED LENS RED-
Request a Quote Datasheet
Description
599 SMD LED 0603 DOMED LENS RED-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990720147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990720147FTR-ND
LED Indication - Discrete 350-5990720147FTR-ND
599 SMD LED 0603 DOMED LENS RED-

599 SMD LED 0603 DOMED LENS RED-

Buy Now Datasheet
LED Indication - Discrete - 350-5990720147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990720147FDKR-ND
LED Indication - Discrete 350-5990720147FDKR-ND
599 SMD LED 0603 DOMED LENS RED-

599 SMD LED 0603 DOMED LENS RED-

Buy Now Datasheet
LED Indication - Discrete - 350-5990720147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990720147FCT-ND
LED Indication - Discrete 350-5990720147FCT-ND
599 SMD LED 0603 DOMED LENS RED-

599 SMD LED 0603 DOMED LENS RED-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990720147FTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red; Orange
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details