Dialight Corp. LED Indication - Discrete 5990710147F

Description
599 SMD LED 0603 DOMED LENS RED
Request a Quote Datasheet
Description
599 SMD LED 0603 DOMED LENS RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990710147FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990710147FCT-ND
LED Indication - Discrete 350-5990710147FCT-ND
599 SMD LED 0603 DOMED LENS RED

599 SMD LED 0603 DOMED LENS RED

Buy Now Datasheet
LED Indication - Discrete - 350-5990710147FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990710147FTR-ND
LED Indication - Discrete 350-5990710147FTR-ND
599 SMD LED 0603 DOMED LENS RED

599 SMD LED 0603 DOMED LENS RED

Buy Now Datasheet
LED Indication - Discrete - 350-5990710147FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990710147FDKR-ND
LED Indication - Discrete 350-5990710147FDKR-ND
599 SMD LED 0603 DOMED LENS RED

599 SMD LED 0603 DOMED LENS RED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990710147FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 622 nm (6220 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details