Dialight Corp. LED Indication - Discrete 5990291007F

Description
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4366-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4366-2-ND
LED Indication - Discrete 350-4366-2-ND
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4366-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4366-6-ND
LED Indication - Discrete 350-4366-6-ND
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4366-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4366-1-ND
LED Indication - Discrete 350-4366-1-ND
Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Blue 470nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4366-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-2280NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details