Dialight Corp. LED Indication - Discrete 5990281007F

Description
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4365-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4365-1-ND
LED Indication - Discrete 350-4365-1-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4365-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4365-6-ND
LED Indication - Discrete 350-4365-6-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4365-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4365-2-ND
LED Indication - Discrete 350-4365-2-ND
Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4365-1-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - 516-ASM6-SW91-NPRHHTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details