Dialight Corp. LED Indication - Discrete 5990191007F

Description
Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4359-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4359-6-ND
LED Indication - Discrete 350-4359-6-ND
Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4359-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4359-2-ND
LED Indication - Discrete 350-4359-2-ND
Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4359-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4359-1-ND
LED Indication - Discrete 350-4359-1-ND
Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4359-6-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.5X2.0MM RED SMD LED GULL WING - AM2520SRC03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
4 suppliers