Dialight Corp. LED Indication - Discrete 5990181007F

Description
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4358-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4358-6-ND
LED Indication - Discrete 350-4358-6-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4358-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4358-1-ND
LED Indication - Discrete 350-4358-1-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4358-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4358-2-ND
LED Indication - Discrete 350-4358-2-ND
Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Green 525nm LED Indication - Discrete 3.2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4358-6-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJEE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details