Dialight Corp. LED Indication - Discrete 5990180137F

Description
599 SMD LED 0805 0.80MM HEIGHT G
Request a Quote Datasheet
Description
599 SMD LED 0805 0.80MM HEIGHT G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990180137FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990180137FDKR-ND
LED Indication - Discrete 350-5990180137FDKR-ND
599 SMD LED 0805 0.80MM HEIGHT G

599 SMD LED 0805 0.80MM HEIGHT G

Buy Now Datasheet
LED Indication - Discrete - 350-5990180137FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990180137FCT-ND
LED Indication - Discrete 350-5990180137FCT-ND
599 SMD LED 0805 0.80MM HEIGHT G

599 SMD LED 0805 0.80MM HEIGHT G

Buy Now Datasheet
LED Indication - Discrete - 350-5990180137FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990180137FTR-ND
LED Indication - Discrete 350-5990180137FTR-ND
599 SMD LED 0805 0.80MM HEIGHT G

599 SMD LED 0805 0.80MM HEIGHT G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990180137FDKR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers