Dialight Corp. LED Indication - Discrete 5990140137F

Description
599 SMD LED 0805 0.80MM HEIGHT Y
Request a Quote Datasheet
Description
599 SMD LED 0805 0.80MM HEIGHT Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990140137FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990140137FCT-ND
LED Indication - Discrete 350-5990140137FCT-ND
599 SMD LED 0805 0.80MM HEIGHT Y

599 SMD LED 0805 0.80MM HEIGHT Y

Buy Now Datasheet
LED Indication - Discrete - 350-5990140137FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990140137FDKR-ND
LED Indication - Discrete 350-5990140137FDKR-ND
599 SMD LED 0805 0.80MM HEIGHT Y

599 SMD LED 0805 0.80MM HEIGHT Y

Buy Now Datasheet
LED Indication - Discrete - 350-5990140137FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990140137FTR-ND
LED Indication - Discrete 350-5990140137FTR-ND
599 SMD LED 0805 0.80MM HEIGHT Y

599 SMD LED 0805 0.80MM HEIGHT Y

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990140137FCT-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers