Dialight Corp. LED Indication - Discrete 5990140007F

Description
Yellow 590nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4356-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4356-1-ND
LED Indication - Discrete 350-4356-1-ND
Yellow 590nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4356-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4356-2-ND
LED Indication - Discrete 350-4356-2-ND
Yellow 590nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4356-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4356-6-ND
LED Indication - Discrete 350-4356-6-ND
Yellow 590nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED YELLOW 0805 SMD - 204-5990140007F - Utmel Electronic Limited
Hong Kong, China
LED YELLOW 0805 SMD
204-5990140007F
LED YELLOW 0805 SMD 204-5990140007F
LED YELLOW 0805 SMD

LED YELLOW 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4356-1-ND 204-5990140007F
Product Name LED Indication - Discrete LED YELLOW 0805 SMD
LED Package: 0805 (2012 Metric) 2.00mm Lx1.25mm W
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LG36-WZ002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 40 degrees
View Details
4 suppliers