Dialight Corp. LED Indication - Discrete 5990130137F

Description
599 SMD LED 0805 0.80MM HEIGHT O
Request a Quote Datasheet
Description
599 SMD LED 0805 0.80MM HEIGHT O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990130137FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990130137FDKR-ND
LED Indication - Discrete 350-5990130137FDKR-ND
599 SMD LED 0805 0.80MM HEIGHT O

599 SMD LED 0805 0.80MM HEIGHT O

Buy Now Datasheet
LED Indication - Discrete - 350-5990130137FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990130137FCT-ND
LED Indication - Discrete 350-5990130137FCT-ND
599 SMD LED 0805 0.80MM HEIGHT O

599 SMD LED 0805 0.80MM HEIGHT O

Buy Now Datasheet
LED Indication - Discrete - 350-5990130137FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990130137FTR-ND
LED Indication - Discrete 350-5990130137FTR-ND
599 SMD LED 0805 0.80MM HEIGHT O

599 SMD LED 0805 0.80MM HEIGHT O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990130137FDKR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 606 nm (6060 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series - SLI-343P8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers