Dialight Corp. LED Indication - Discrete 5990130007F

Description
Orange 605nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4355-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4355-6-ND
LED Indication - Discrete 350-4355-6-ND
Orange 605nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4355-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4355-1-ND
LED Indication - Discrete 350-4355-1-ND
Orange 605nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4355-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4355-2-ND
LED Indication - Discrete 350-4355-2-ND
Orange 605nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4355-6-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers