Dialight Corp. LED Indication - Discrete 5990120007F

Description
Orange-Red 625nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange-Red 625nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4354-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4354-1-ND
LED Indication - Discrete 350-4354-1-ND
Orange-Red 625nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange-Red 625nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4354-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4354-6-ND
LED Indication - Discrete 350-4354-6-ND
Orange-Red 625nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange-Red 625nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4354-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4354-2-ND
LED Indication - Discrete 350-4354-2-ND
Orange-Red 625nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Orange-Red 625nm LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4354-1-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red; Orange; Multi-Colored
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers