Dialight Corp. LED Indication - Discrete 5990110137F

Description
599 SMD LED 0805 0.80MM HEIGHT R
Request a Quote Datasheet
Description
599 SMD LED 0805 0.80MM HEIGHT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990110137FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990110137FDKR-ND
LED Indication - Discrete 350-5990110137FDKR-ND
599 SMD LED 0805 0.80MM HEIGHT R

599 SMD LED 0805 0.80MM HEIGHT R

Buy Now Datasheet
LED Indication - Discrete - 350-5990110137FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990110137FTR-ND
LED Indication - Discrete 350-5990110137FTR-ND
599 SMD LED 0805 0.80MM HEIGHT R

599 SMD LED 0805 0.80MM HEIGHT R

Buy Now Datasheet
LED Indication - Discrete - 350-5990110137FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990110137FCT-ND
LED Indication - Discrete 350-5990110137FCT-ND
599 SMD LED 0805 0.80MM HEIGHT R

599 SMD LED 0805 0.80MM HEIGHT R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990110137FDKR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details