Dialight Corp. Optoelectronics - LED Indication - Discrete 5990091007F

Description
Manufacturer: Dialight Win Source Part Number: 1331732-5990091007F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Blue Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 4,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Millicandela Rating: 105mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.80mm Supplier Device Package: 0603 Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-4352-2,350-4352- 6,350-4352-1 Base Product Number: 5990091 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331732-5990091007F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Blue Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 4,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Millicandela Rating: 105mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.80mm Supplier Device Package: 0603 Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-4352-2,350-4352- 6,350-4352-1 Base Product Number: 5990091 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331732-5990091007F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331732-5990091007F
Optoelectronics - LED Indication - Discrete 1331732-5990091007F
Manufacturer: Dialight Win Source Part Number: 1331732-5990091007F Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Blue Size / Dimension: 1.60mm L x 0.80mm W Standard Package: 4,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 140° Millicandela Rating: 105mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 0.80mm Supplier Device Package: 0603 Case / Package: 0603 (1608 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-4352-2,350-4352- 6,350-4352-1 Base Product Number: 5990091 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331732-5990091007F
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Blue
Size / Dimension: 1.60mm L x 0.80mm W
Standard Package: 4,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 140°
Millicandela Rating: 105mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 0.80mm
Supplier Device Package: 0603
Case / Package: 0603 (1608 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 350-4352-2,350-4352-6,350-4352-1
Base Product Number: 5990091
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 350-4352-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4352-2-ND
LED Indication - Discrete 350-4352-2-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4352-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4352-6-ND
LED Indication - Discrete 350-4352-6-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4352-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4352-1-ND
LED Indication - Discrete 350-4352-1-ND
Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331732-5990091007F 350-4352-2-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 140 degrees 140 degrees
Forward Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 969240-ASMT-QTC0-0AA02 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 115 degrees
View Details
2 suppliers