Dialight Corp. LED Indication - Discrete 5990090137F

Description
599 SMD LED 0603 LOW PROFILE 0.4
Request a Quote Datasheet
Description
599 SMD LED 0603 LOW PROFILE 0.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990090137FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990090137FTR-ND
LED Indication - Discrete 350-5990090137FTR-ND
599 SMD LED 0603 LOW PROFILE 0.4

599 SMD LED 0603 LOW PROFILE 0.4

Buy Now Datasheet
LED Indication - Discrete - 350-5990090137FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990090137FCT-ND
LED Indication - Discrete 350-5990090137FCT-ND
599 SMD LED 0603 LOW PROFILE 0.4

599 SMD LED 0603 LOW PROFILE 0.4

Buy Now Datasheet
LED Indication - Discrete - 350-5990090137FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990090137FDKR-ND
LED Indication - Discrete 350-5990090137FDKR-ND
599 SMD LED 0603 LOW PROFILE 0.4

599 SMD LED 0603 LOW PROFILE 0.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990090137FTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details