599 SMD LED 0603 BI-COLOR RED/YE
599 SMD LED 0603 BI-COLOR RED/YE
599 SMD LED 0603 BI-COLOR RED/YE
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5990070227FDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red; Yellow; Green |
| Peak Wavelength | 571 to 630 nm (5710 to 6300 Å) |
| Viewing Angle | 120 degrees |