Dialight Corp. LED Indication - Discrete 5990060137F

Description
"SM0603 LED YELLOW-GREEN 7""RL"
Request a Quote Datasheet
Description
"SM0603 LED YELLOW-GREEN 7""RL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990060137FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990060137FTR-ND
LED Indication - Discrete 350-5990060137FTR-ND
"SM0603 LED YELLOW-GREEN 7""RL"

"SM0603 LED YELLOW-GREEN 7""RL"

Buy Now Datasheet
LED Indication - Discrete - 350-5990060137FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990060137FDKR-ND
LED Indication - Discrete 350-5990060137FDKR-ND
"SM0603 LED YELLOW-GREEN 7""RL"

"SM0603 LED YELLOW-GREEN 7""RL"

Buy Now Datasheet
LED Indication - Discrete - 350-5990060137FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990060137FCT-ND
LED Indication - Discrete 350-5990060137FCT-ND
"SM0603 LED YELLOW-GREEN 7""RL"

"SM0603 LED YELLOW-GREEN 7""RL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990060137FTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
1W High Power LED - ASMT-AA00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details