Dialight Corp. LED Indication - Discrete 5990050227F

Description
599 SMD LED 0603 BI-COLOR YELLOW
Request a Quote Datasheet
Description
599 SMD LED 0603 BI-COLOR YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990050227FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990050227FCT-ND
LED Indication - Discrete 350-5990050227FCT-ND
599 SMD LED 0603 BI-COLOR YELLOW

599 SMD LED 0603 BI-COLOR YELLOW

Buy Now Datasheet
LED Indication - Discrete - 350-5990050227FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990050227FTR-ND
LED Indication - Discrete 350-5990050227FTR-ND
599 SMD LED 0603 BI-COLOR YELLOW

599 SMD LED 0603 BI-COLOR YELLOW

Buy Now Datasheet
LED Indication - Discrete - 350-5990050227FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990050227FDKR-ND
LED Indication - Discrete 350-5990050227FDKR-ND
599 SMD LED 0603 BI-COLOR YELLOW

599 SMD LED 0603 BI-COLOR YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990050227FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 525 to 590 nm (5250 to 5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1C02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details