Dialight Corp. LED Indication - Discrete 5990040007F

Description
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4349-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4349-2-ND
LED Indication - Discrete 350-4349-2-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4349-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4349-6-ND
LED Indication - Discrete 350-4349-6-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4349-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4349-1-ND
LED Indication - Discrete 350-4349-1-ND
Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow 590nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4349-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJCE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5700 K
Viewing Angle 120 degrees
View Details