Dialight Corp. LED Indication - Discrete 5990010137F

Description
599 SMD LED 0603 LOW PROFILE 0.4
Request a Quote Datasheet
Description
599 SMD LED 0603 LOW PROFILE 0.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990010137FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990010137FCT-ND
LED Indication - Discrete 350-5990010137FCT-ND
599 SMD LED 0603 LOW PROFILE 0.4

599 SMD LED 0603 LOW PROFILE 0.4

Buy Now Datasheet
LED Indication - Discrete - 350-5990010137FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990010137FDKR-ND
LED Indication - Discrete 350-5990010137FDKR-ND
599 SMD LED 0603 LOW PROFILE 0.4

599 SMD LED 0603 LOW PROFILE 0.4

Buy Now Datasheet
LED Indication - Discrete - 350-5990010137FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990010137FTR-ND
LED Indication - Discrete 350-5990010137FTR-ND
599 SMD LED 0603 LOW PROFILE 0.4

599 SMD LED 0603 LOW PROFILE 0.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990010137FCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details