Dialight Corp. LED Indication - Discrete 5990001227F

Description
599 SMD LED 0603 BI-COLOR RED/BL
Request a Quote Datasheet
Description
599 SMD LED 0603 BI-COLOR RED/BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5990001227FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990001227FTR-ND
LED Indication - Discrete 350-5990001227FTR-ND
599 SMD LED 0603 BI-COLOR RED/BL

599 SMD LED 0603 BI-COLOR RED/BL

Buy Now Datasheet
LED Indication - Discrete - 350-5990001227FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990001227FDKR-ND
LED Indication - Discrete 350-5990001227FDKR-ND
599 SMD LED 0603 BI-COLOR RED/BL

599 SMD LED 0603 BI-COLOR RED/BL

Buy Now Datasheet
LED Indication - Discrete - 350-5990001227FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5990001227FCT-ND
LED Indication - Discrete 350-5990001227FCT-ND
599 SMD LED 0603 BI-COLOR RED/BL

599 SMD LED 0603 BI-COLOR RED/BL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5990001227FTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 625 nm (4700 to 6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Mini-mold side view chip LED - SML-A12WT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers