Dialight Corp. LED Color Lighting 599-2310-427F

Description
SMD LED 3030 TOP VIEW RGB+WHITE,
Request a Quote Datasheet
Description
SMD LED 3030 TOP VIEW RGB+WHITE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 350-599-2310-427FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
350-599-2310-427FDKR-ND
LED Color Lighting 350-599-2310-427FDKR-ND
SMD LED 3030 TOP VIEW RGB+WHITE,

SMD LED 3030 TOP VIEW RGB+WHITE,

Buy Now Datasheet
LED Color Lighting - 350-599-2310-427FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
350-599-2310-427FTR-ND
LED Color Lighting 350-599-2310-427FTR-ND
SMD LED 3030 TOP VIEW RGB+WHITE,

SMD LED 3030 TOP VIEW RGB+WHITE,

Buy Now Datasheet
LED Color Lighting - 350-599-2310-427FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
350-599-2310-427FCT-ND
LED Color Lighting 350-599-2310-427FCT-ND
SMD LED 3030 TOP VIEW RGB+WHITE,

SMD LED 3030 TOP VIEW RGB+WHITE,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-599-2310-427FDKR-ND
Product Name LED Color Lighting
LED Package: 8-SMD Module
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 455 to 620 nm (4550 to 6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details