Dialight Corp. LED Indication - Discrete 599-0490-127F

Description
LED BLUE CLEAR 1206 SMD
Request a Quote Datasheet
Description
LED BLUE CLEAR 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-599-0490-127FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0490-127FCT-ND
LED Indication - Discrete 350-599-0490-127FCT-ND
LED BLUE CLEAR 1206 SMD

LED BLUE CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-599-0490-127FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0490-127FDKR-ND
LED Indication - Discrete 350-599-0490-127FDKR-ND
LED BLUE CLEAR 1206 SMD

LED BLUE CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-599-0490-127FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0490-127FTR-ND
LED Indication - Discrete 350-599-0490-127FTR-ND
LED BLUE CLEAR 1206 SMD

LED BLUE CLEAR 1206 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-599-0490-127FCT-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2082-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details