Dialight Corp. LED Indication - Discrete 599-0460-127F

Description
LED GREEN CLEAR 1206 SMD
Request a Quote Datasheet
Description
LED GREEN CLEAR 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-599-0460-127FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0460-127FDKR-ND
LED Indication - Discrete 350-599-0460-127FDKR-ND
LED GREEN CLEAR 1206 SMD

LED GREEN CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-599-0460-127FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0460-127FCT-ND
LED Indication - Discrete 350-599-0460-127FCT-ND
LED GREEN CLEAR 1206 SMD

LED GREEN CLEAR 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-599-0460-127FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-599-0460-127FTR-ND
LED Indication - Discrete 350-599-0460-127FTR-ND
LED GREEN CLEAR 1206 SMD

LED GREEN CLEAR 1206 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-599-0460-127FDKR-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 571 nm (5710 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details