Dialight Corp. Standard LEDs - SMD 599-0291-007F

Description
Standard LEDs - SMD SMD 1206 BLUE
Datasheet
Description
Standard LEDs - SMD SMD 1206 BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0291-007F
Standard LEDs - SMD 599-0291-007F
Standard LEDs - SMD SMD 1206 BLUE

Standard LEDs - SMD SMD 1206 BLUE

Buy Now Datasheet
Led, Blue, 105Mcd, 470Nm, 1206 Rohs Compliant Dialight - 84AH1827 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 105Mcd, 470Nm, 1206 Rohs Compliant Dialight
84AH1827
Led, Blue, 105Mcd, 470Nm, 1206 Rohs Compliant Dialight 84AH1827
LED, BLUE, 105MCD, 470NM, 1206 ROHS COMPLIANT: YES

LED, BLUE, 105MCD, 470NM, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Led, Blue, 105Mcd, 470Nm; Led Color Dialight - 72AC9619 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 105Mcd, 470Nm; Led Color Dialight
72AC9619
Led, Blue, 105Mcd, 470Nm; Led Color Dialight 72AC9619
LED, BLUE, 105MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:105mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 105MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:105mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 599-0291-007F 84AH1827 72AC9619
Product Name Standard LEDs - SMD Led, Blue, 105Mcd, 470Nm, 1206 Rohs Compliant Dialight Led, Blue, 105Mcd, 470Nm; Led Color Dialight
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
Luminous Intensity 105 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMB-6WZ0-0A101-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; White
Luminous Intensity 1900 milliCandela
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details