Dialight Corp. Led, Yellow Green, 54Mcd, 569Nm, 1206 Rohs Compliant Dialight 599-0260-007F

Description
LED, YELLOW GREEN, 54MCD, 569NM, 1206 ROHS COMPLIANT: YES
Datasheet
Description
LED, YELLOW GREEN, 54MCD, 569NM, 1206 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow Green, 54Mcd, 569Nm, 1206 Rohs Compliant Dialight - 84AH1825 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 54Mcd, 569Nm, 1206 Rohs Compliant Dialight
84AH1825
Led, Yellow Green, 54Mcd, 569Nm, 1206 Rohs Compliant Dialight 84AH1825
LED, YELLOW GREEN, 54MCD, 569NM, 1206 ROHS COMPLIANT: YES

LED, YELLOW GREEN, 54MCD, 569NM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Led, Yellow Green, 54Mcd, 569Nm; Led Color Dialight - 72AC9615 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 54Mcd, 569Nm; Led Color Dialight
72AC9615
Led, Yellow Green, 54Mcd, 569Nm; Led Color Dialight 72AC9615
LED, YELLOW GREEN, 54MCD, 569NM; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:54mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW GREEN, 54MCD, 569NM; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:54mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0260-007F
Standard LEDs - SMD 599-0260-007F
Standard LEDs - SMD SMD 1206 YELLOW GREEN

Standard LEDs - SMD SMD 1206 YELLOW GREEN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AH1825 72AC9615 599-0260-007F
Product Name Led, Yellow Green, 54Mcd, 569Nm, 1206 Rohs Compliant Dialight Led, Yellow Green, 54Mcd, 569Nm; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Green; Yellow Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 140 degrees
Luminous Intensity 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12M1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details