Dialight Corp. Standard LEDs - SMD 599-0240-007F

Description
Standard LEDs - SMD SMD 1206 YELLOW
Datasheet
Description
Standard LEDs - SMD SMD 1206 YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0240-007F
Standard LEDs - SMD 599-0240-007F
Standard LEDs - SMD SMD 1206 YELLOW

Standard LEDs - SMD SMD 1206 YELLOW

Buy Now Datasheet
Led, Yellow, 126Mcd, 590Nm, 1206 Rohs Compliant Dialight - 84AH1824 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 126Mcd, 590Nm, 1206 Rohs Compliant Dialight
84AH1824
Led, Yellow, 126Mcd, 590Nm, 1206 Rohs Compliant Dialight 84AH1824
LED, YELLOW, 126MCD, 590NM, 1206 ROHS COMPLIANT: YES

LED, YELLOW, 126MCD, 590NM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Led, Yellow, 126Mcd, 590Nm; Led Color Dialight - 72AC9613 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 126Mcd, 590Nm; Led Color Dialight
72AC9613
Led, Yellow, 126Mcd, 590Nm; Led Color Dialight 72AC9613
LED, YELLOW, 126MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:126mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 126MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:126mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 599-0240-007F 84AH1824 72AC9613
Product Name Standard LEDs - SMD Led, Yellow, 126Mcd, 590Nm, 1206 Rohs Compliant Dialight Led, Yellow, 126Mcd, 590Nm; Led Color Dialight
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Luminous Intensity 126 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJDE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details