Dialight Corp. Led, Orange, 112Mcd, 605Nm; Led Color Dialight 599-0230-007F

Description
LED, ORANGE, 112MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:112mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 112MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:112mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 112Mcd, 605Nm; Led Color Dialight - 72AC9611 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 112Mcd, 605Nm; Led Color Dialight
72AC9611
Led, Orange, 112Mcd, 605Nm; Led Color Dialight 72AC9611
LED, ORANGE, 112MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:112mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, ORANGE, 112MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:112mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Orange, 112Mcd, 605Nm, 1206 Rohs Compliant Dialight - 84AH1823 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 112Mcd, 605Nm, 1206 Rohs Compliant Dialight
84AH1823
Led, Orange, 112Mcd, 605Nm, 1206 Rohs Compliant Dialight 84AH1823
LED, ORANGE, 112MCD, 605NM, 1206 ROHS COMPLIANT: YES

LED, ORANGE, 112MCD, 605NM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0230-007F
Standard LEDs - SMD 599-0230-007F
Standard LEDs - SMD SMD 1206 ORANGE

Standard LEDs - SMD SMD 1206 ORANGE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 72AC9611 84AH1823 599-0230-007F
Product Name Led, Orange, 112Mcd, 605Nm; Led Color Dialight Led, Orange, 112Mcd, 605Nm, 1206 Rohs Compliant Dialight Standard LEDs - SMD
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 140 degrees
Luminous Intensity 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details