Dialight Corp. Standard LEDs - SMD 599-0210-007F

Description
Standard LEDs - SMD SMD 1206 RED
Datasheet
Description
Standard LEDs - SMD SMD 1206 RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0210-007F
Standard LEDs - SMD 599-0210-007F
Standard LEDs - SMD SMD 1206 RED

Standard LEDs - SMD SMD 1206 RED

Buy Now Datasheet
Led, Red, 29Mcd, 633Nm, 1206 Rohs Compliant Dialight - 84AH1821 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 29Mcd, 633Nm, 1206 Rohs Compliant Dialight
84AH1821
Led, Red, 29Mcd, 633Nm, 1206 Rohs Compliant Dialight 84AH1821
LED, RED, 29MCD, 633NM, 1206 ROHS COMPLIANT: YES

LED, RED, 29MCD, 633NM, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sm Led 1206 Red 7 Reel / Reel Rohs Compliant Dialight - 72AC9607 - Newark, An Avnet Company
Chicago, IL, United States
Sm Led 1206 Red 7 Reel / Reel Rohs Compliant Dialight
72AC9607
Sm Led 1206 Red 7 Reel / Reel Rohs Compliant Dialight 72AC9607
SM LED 1206 RED 7" REEL / REEL ROHS COMPLIANT: YES

SM LED 1206 RED 7" REEL / REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 599-0210-007F 84AH1821
Product Name Standard LEDs - SMD Led, Red, 29Mcd, 633Nm, 1206 Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual color chip LED with reflector - SML-020MDT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 610 nm (5700 to 6100 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details