Dialight Corp. Standard LEDs - SMD 599-0160-007F

Description
Standard LEDs - SMD SMD 0805 YELLOW GREEN
Description
Standard LEDs - SMD SMD 0805 YELLOW GREEN
Datasheet
Datasheet Summary
Powered by GS/AI

The Dialight 72AC9601 is a yellow-green SMD LED with a luminous intensity of 43 millicandelas and a peak wavelength of 569 nanometers. It is housed in an 0805 package, measuring 2.0 mm x 1.25 mm x 0.7 mm, making it suitable for compact applications. The LED operates at a forward current of 20 mA and has a forward voltage of 2.1 V. It features a wide viewing angle of 140 degrees, allowing for effective light distribution. The device is RoHS compliant and is packaged in 8 mm tape on a 7" reel, with 4000 pieces per reel, facilitating automated assembly processes. The operating temperature range is from -40 to +100 degrees Celsius, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Dialight 72AC9601 is a yellow-green SMD LED with a luminous intensity of 43 millicandelas and a peak wavelength of 569 nanometers. It is housed in an 0805 package, measuring 2.0 mm x 1.25 mm x 0.7 mm, making it suitable for compact applications. The LED operates at a forward current of 20 mA and has a forward voltage of 2.1 V. It features a wide viewing angle of 140 degrees, allowing for effective light distribution. The device is RoHS compliant and is packaged in 8 mm tape on a 7" reel, with 4000 pieces per reel, facilitating automated assembly processes. The operating temperature range is from -40 to +100 degrees Celsius, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0160-007F
Standard LEDs - SMD 599-0160-007F
Standard LEDs - SMD SMD 0805 YELLOW GREEN

Standard LEDs - SMD SMD 0805 YELLOW GREEN

Buy Now Datasheet
Led, Yellow Green, 43Mcd, 569Nm, 0805 Rohs Compliant Dialight - 84AH1818 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 43Mcd, 569Nm, 0805 Rohs Compliant Dialight
84AH1818
Led, Yellow Green, 43Mcd, 569Nm, 0805 Rohs Compliant Dialight 84AH1818
LED, YELLOW GREEN, 43MCD, 569NM, 0805 ROHS COMPLIANT: YES

LED, YELLOW GREEN, 43MCD, 569NM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Led, Yellow Green, 43Mcd, 569Nm; Led Color Dialight - 72AC9601 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 43Mcd, 569Nm; Led Color Dialight
72AC9601
Led, Yellow Green, 43Mcd, 569Nm; Led Color Dialight 72AC9601
LED, YELLOW GREEN, 43MCD, 569NM; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:43mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW GREEN, 43MCD, 569NM; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:43mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 599-0160-007F 84AH1818 72AC9601
Product Name Standard LEDs - SMD Led, Yellow Green, 43Mcd, 569Nm, 0805 Rohs Compliant Dialight Led, Yellow Green, 43Mcd, 569Nm; Led Color Dialight
LED Type Yellow; Green; Yellow Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 140 degrees
Luminous Intensity 43 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual color chip LED with reflector - SML-020MYT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 to 585 nm (5700 to 5850 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details