Dialight Corp. Standard LEDs - SMD 599-0140-007F

Description
Standard LEDs - SMD SMD 0805 YELLOW
Datasheet
Description
Standard LEDs - SMD SMD 0805 YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0140-007F
Standard LEDs - SMD 599-0140-007F
Standard LEDs - SMD SMD 0805 YELLOW

Standard LEDs - SMD SMD 0805 YELLOW

Buy Now Datasheet
Led, Yellow, 112Mcd, 590Nm; Led Color Dialight - 72AC9599 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 112Mcd, 590Nm; Led Color Dialight
72AC9599
Led, Yellow, 112Mcd, 590Nm; Led Color Dialight 72AC9599
LED, YELLOW, 112MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:112mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 112MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:112mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 112Mcd, 590Nm, 0805 Rohs Compliant Dialight - 84AH1817 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 112Mcd, 590Nm, 0805 Rohs Compliant Dialight
84AH1817
Led, Yellow, 112Mcd, 590Nm, 0805 Rohs Compliant Dialight 84AH1817
LED, YELLOW, 112MCD, 590NM, 0805 ROHS COMPLIANT: YES

LED, YELLOW, 112MCD, 590NM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 599-0140-007F 72AC9599 84AH1817
Product Name Standard LEDs - SMD Led, Yellow, 112Mcd, 590Nm; Led Color Dialight Led, Yellow, 112Mcd, 590Nm, 0805 Rohs Compliant Dialight
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Luminous Intensity 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Oval LED lamps - SLI-430MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details