Dialight Corp. Led, Orange, 95Mcd, 605Nm; Led Color Dialight 599-0130-007F

Description
LED, ORANGE, 95MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:95mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 95MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:95mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 95Mcd, 605Nm; Led Color Dialight - 72AC9597 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 95Mcd, 605Nm; Led Color Dialight
72AC9597
Led, Orange, 95Mcd, 605Nm; Led Color Dialight 72AC9597
LED, ORANGE, 95MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:95mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, ORANGE, 95MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:95mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Orange, 95Mcd, 605Nm, 0805 Rohs Compliant Dialight - 84AH1816 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 95Mcd, 605Nm, 0805 Rohs Compliant Dialight
84AH1816
Led, Orange, 95Mcd, 605Nm, 0805 Rohs Compliant Dialight 84AH1816
LED, ORANGE, 95MCD, 605NM, 0805 ROHS COMPLIANT: YES

LED, ORANGE, 95MCD, 605NM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0130-007F
Standard LEDs - SMD 599-0130-007F
Standard LEDs - SMD SMD 0805 ORANGE

Standard LEDs - SMD SMD 0805 ORANGE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 72AC9597 84AH1816 599-0130-007F
Product Name Led, Orange, 95Mcd, 605Nm; Led Color Dialight Led, Orange, 95Mcd, 605Nm, 0805 Rohs Compliant Dialight Standard LEDs - SMD
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 140 degrees
Luminous Intensity 95 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-E12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers