Dialight Corp. Led, Red Orange, 138Mcd, 625Nm, 0805 Rohs Compliant Dialight 599-0120-007F

Description
LED, RED ORANGE, 138MCD, 625NM, 0805 ROHS COMPLIANT: YES
Datasheet
Description
LED, RED ORANGE, 138MCD, 625NM, 0805 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red Orange, 138Mcd, 625Nm, 0805 Rohs Compliant Dialight - 84AH1815 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red Orange, 138Mcd, 625Nm, 0805 Rohs Compliant Dialight
84AH1815
Led, Red Orange, 138Mcd, 625Nm, 0805 Rohs Compliant Dialight 84AH1815
LED, RED ORANGE, 138MCD, 625NM, 0805 ROHS COMPLIANT: YES

LED, RED ORANGE, 138MCD, 625NM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Led, Red Orange, 138Mcd, 625Nm; Led Color Dialight - 72AC9595 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red Orange, 138Mcd, 625Nm; Led Color Dialight
72AC9595
Led, Red Orange, 138Mcd, 625Nm; Led Color Dialight 72AC9595
LED, RED ORANGE, 138MCD, 625NM; LED Color:Red Orange; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:138mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RED ORANGE, 138MCD, 625NM; LED Color:Red Orange; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:138mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0120-007F
Standard LEDs - SMD 599-0120-007F
Standard LEDs - SMD SMD 0805 RED ORANGE

Standard LEDs - SMD SMD 0805 RED ORANGE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AH1815 72AC9595 599-0120-007F
Product Name Led, Red Orange, 138Mcd, 625Nm, 0805 Rohs Compliant Dialight Led, Red Orange, 138Mcd, 625Nm; Led Color Dialight Standard LEDs - SMD
LED Type Red; Orange; Red Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
Luminous Intensity 138 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Mini-mold side view chip LED - SML-A12UT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers