Dialight Corp. Optoelectronics LED Indication - Discrete 599-0110-007F

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Dialight Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Product Status: Active Power Rating: 72 mW Length: 2 mm Width: 1.25 mm Orientation: Top View Illumination Color: Red
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Dialight Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Product Status: Active Power Rating: 72 mW Length: 2 mm Width: 1.25 mm Orientation: Top View Illumination Color: Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Dialight Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Product Status: Active Power Rating: 72 mW Length: 2 mm Width: 1.25 mm Orientation: Top View Illumination Color: Red

Alternative Parts (Cross-Reference): Cross
Manufacturer: Dialight
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR)
Product Status: Active
Power Rating: 72 mW
Length: 2 mm
Width: 1.25 mm
Orientation: Top View
Illumination Color: Red

Buy Now Datasheet
Led, Red, 29Mcd, 633Nm; Led Color Dialight - 72AC9593 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 29Mcd, 633Nm; Led Color Dialight
72AC9593
Led, Red, 29Mcd, 633Nm; Led Color Dialight 72AC9593
LED, RED, 29MCD, 633NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:633nm; Luminous Intensity:29mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 29MCD, 633NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:633nm; Luminous Intensity:29mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 29Mcd, 633Nm, 0805 Rohs Compliant Dialight - 84AH1814 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 29Mcd, 633Nm, 0805 Rohs Compliant Dialight
84AH1814
Led, Red, 29Mcd, 633Nm, 0805 Rohs Compliant Dialight 84AH1814
LED, RED, 29MCD, 633NM, 0805 ROHS COMPLIANT: YES

LED, RED, 29MCD, 633NM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0110-007F
Standard LEDs - SMD 599-0110-007F
Standard LEDs - SMD SMD 0805 RED

Standard LEDs - SMD SMD 0805 RED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 72AC9593 84AH1814 599-0110-007F
Product Name Optoelectronics LED Indication - Discrete Led, Red, 29Mcd, 633Nm; Led Color Dialight Led, Red, 29Mcd, 633Nm, 0805 Rohs Compliant Dialight Standard LEDs - SMD
LED Type Red; Red
Peak Wavelength 633 nm (6330 Å)
Viewing Angle 140 degrees
Luminous Intensity 29 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details