Dialight Corp. Led, Yellow Green, 43Mcd, 569Nm, 0.02A; Led Color Dialight 599-0060-007F

Description
LED, YELLOW GREEN, 43MCD, 569NM, 0.02A; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:43mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW GREEN, 43MCD, 569NM, 0.02A; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:43mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow Green, 43Mcd, 569Nm, 0.02A; Led Color Dialight - 72AC9587 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 43Mcd, 569Nm, 0.02A; Led Color Dialight
72AC9587
Led, Yellow Green, 43Mcd, 569Nm, 0.02A; Led Color Dialight 72AC9587
LED, YELLOW GREEN, 43MCD, 569NM, 0.02A; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:43mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW GREEN, 43MCD, 569NM, 0.02A; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:43mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0060-007F
Standard LEDs - SMD 599-0060-007F
Standard LEDs - SMD SMD 0603 YELLOW GREEN

Standard LEDs - SMD SMD 0603 YELLOW GREEN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 72AC9587 599-0060-007F
Product Name Led, Yellow Green, 43Mcd, 569Nm, 0.02A; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Green; Yellow Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 140 degrees
Luminous Intensity 43 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
DURIS® low and mid power LEDs - GD PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details