Dialight Corp. Led, Orange, 90Mcd, 605Nm, 20Ma, 2.1V; Led Color Dialight 599-0030-007F

Description
LED, ORANGE, 90MCD, 605NM, 20MA, 2.1V; LED Color:Orange; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 90MCD, 605NM, 20MA, 2.1V; LED Color:Orange; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:140° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 90Mcd, 605Nm, 20Ma, 2.1V; Led Color Dialight - 72AC9583 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 90Mcd, 605Nm, 20Ma, 2.1V; Led Color Dialight
72AC9583
Led, Orange, 90Mcd, 605Nm, 20Ma, 2.1V; Led Color Dialight 72AC9583
LED, ORANGE, 90MCD, 605NM, 20MA, 2.1V; LED Color:Orange; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, ORANGE, 90MCD, 605NM, 20MA, 2.1V; LED Color:Orange; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:90mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0030-007F
Standard LEDs - SMD 599-0030-007F
Standard LEDs - SMD SMD 0603 ORANGE

Standard LEDs - SMD SMD 0603 ORANGE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 72AC9583 599-0030-007F
Product Name Led, Orange, 90Mcd, 605Nm, 20Ma, 2.1V; Led Color Dialight Standard LEDs - SMD
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 140 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details