Dialight Corp. Led, Red, 45Mcd, 633Nm, 0603 Rohs Compliant Dialight 599-0010-007F

Description
LED, RED, 45MCD, 633NM, 0603 ROHS COMPLIANT: YES
Datasheet
Description
LED, RED, 45MCD, 633NM, 0603 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 45Mcd, 633Nm, 0603 Rohs Compliant Dialight - 84AH1809 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 45Mcd, 633Nm, 0603 Rohs Compliant Dialight
84AH1809
Led, Red, 45Mcd, 633Nm, 0603 Rohs Compliant Dialight 84AH1809
LED, RED, 45MCD, 633NM, 0603 ROHS COMPLIANT: YES

LED, RED, 45MCD, 633NM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Led, Red, 45Mcd, 633Nm; Led Color Dialight - 72AC9579 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 45Mcd, 633Nm; Led Color Dialight
72AC9579
Led, Red, 45Mcd, 633Nm; Led Color Dialight 72AC9579
LED, RED, 45MCD, 633NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:633nm; Luminous Intensity:45mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 45MCD, 633NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:633nm; Luminous Intensity:45mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
599-0010-007F
Standard LEDs - SMD 599-0010-007F
Standard LEDs - SMD SMD 0603 RED

Standard LEDs - SMD SMD 0603 RED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 84AH1809 72AC9579 599-0010-007F
Product Name Led, Red, 45Mcd, 633Nm, 0603 Rohs Compliant Dialight Led, Red, 45Mcd, 633Nm; Led Color Dialight Standard LEDs - SMD
LED Type Red; Red
Peak Wavelength 633 nm (6330 Å)
Viewing Angle 140 degrees
Luminous Intensity 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details