598 SMD LED 2106 RIGHT ANGLE ORA
598 SMD LED 2106 RIGHT ANGLE ORA
598 SMD LED 2106 RIGHT ANGLE ORA
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5988QA0227FDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Orange; Blue |
| Peak Wavelength | 470 to 605 nm (4700 to 6050 Å) |
| Viewing Angle | 120 degrees |