598 SMD LED 2106 RIGHT ANGLE GRE
598 SMD LED 2106 RIGHT ANGLE GRE
598 SMD LED 2106 RIGHT ANGLE GRE
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5988Q80127FCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Green |
| Peak Wavelength | 525 nm (5250 Å) |
| Viewing Angle | 120 degrees |