598 SMD LED 2106 RIGHT ANGLE YEL
598 SMD LED 2106 RIGHT ANGLE YEL
598 SMD LED 2106 RIGHT ANGLE YEL
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5988Q40227FDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Yellow; Green |
| Peak Wavelength | 571 to 590 nm (5710 to 5900 Å) |
| Viewing Angle | 120 degrees |