598 SMD LED 2106 RIGHT ANGLE YEL
598 SMD LED 2106 RIGHT ANGLE YEL
598 SMD LED 2106 RIGHT ANGLE YEL
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5988Q40127FCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Yellow |
| Peak Wavelength | 591 nm (5910 Å) |
| Viewing Angle | 120 degrees |