Dialight Corp.
LED Indication - Discrete
5988J90103F
Description
LED BLUE 4PLCC SMD
Request a Quote
Email Supplier
Datasheet
Description
LED BLUE 4PLCC SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
350-5988J90103FDKR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
4-PLCC
|
|
LED Type
|
Blue
|
|
Peak Wavelength
|
468 nm (4680 Å)
|
|
Viewing Angle
|
30 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
300 x 20 x 7mm
LED Type
Ultraviolet
Peak Wavelength
420 nm (4200 Å)
View Details
LED Package:
TO-46
LED Type
Ultraviolet
Peak Wavelength
325 nm (3250 Å)
View Details
LED Package:
1206 (3216 Metric)
LED Type
White
Color Temperature
6200 K
View Details
2 suppliers