Dialight Corp.
LED Indication - Discrete
5988J40103F
Description
LED YELLOW 4PLCC SMD
Request a Quote
Email Supplier
Datasheet
Description
LED YELLOW 4PLCC SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
350-5988J40103FDKR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
4-PLCC
|
|
LED Type
|
Yellow
|
|
Peak Wavelength
|
592 nm (5920 Å)
|
|
Viewing Angle
|
30 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1960 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
TO-18
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details
LED Package:
3.2mm x 2.4mm x 2.4mm
LED Type
Red
Peak Wavelength
635 nm (6350 Å)
View Details
6 suppliers